Panasonic RES 9.1K OHM 0.1% 1/8W 0805 ERA-6AEB912V

Description
RES 9.1K OHM 0.1% 1/8W 0805
Description
RES 9.1K OHM 0.1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB912V - Utmel Electronic Limited
Hong Kong, China
RES 9.1K OHM 0.1% 1/8W 0805
590-ERA-6AEB912V
RES 9.1K OHM 0.1% 1/8W 0805 590-ERA-6AEB912V
RES 9.1K OHM 0.1% 1/8W 0805

RES 9.1K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERA-6AEB912V
Product Name RES 9.1K OHM 0.1% 1/8W 0805
Configuration Single Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 9100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details