Panasonic Res, Metal Film (Thin Film), 910R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AEB911V

Description
RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 910R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 910R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1416
Res, Metal Film (Thin Film), 910R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1416
RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 910R, 0.1%, 0.125W, 0805, REEL; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1416
Product Name Res, Metal Film (Thin Film), 910R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details