RES, 90K9, 0.1%, 0.125W, METAL FILM/0805; Resistance:90.9kohm;
THIN FILM RESISTOR,CHIP,0805,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9933 | 57AK0844 |
| Product Name | Res, 90K9, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 90900 ohms |