Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB8873V

Description
RES SMD 887K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 887K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB8873V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB8873V
Resistors - Chip Resistor - Surface Mount ERA-6AEB8873V
RES SMD 887K OHM 0.1% 1/8W 0805

RES SMD 887K OHM 0.1% 1/8W 0805

Supplier's Site
RES SMD 887K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB8873V - Utmel Electronic Limited
Hong Kong, China
RES SMD 887K OHM 0.1% 1/8W 0805
590-ERA-6AEB8873V
RES SMD 887K OHM 0.1% 1/8W 0805 590-ERA-6AEB8873V
RES SMD 887K OHM 0.1% 1/8W 0805

RES SMD 887K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 887K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4179
Res, 887K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4179
RES, 887K, 0.1%, 0.125W, METAL FILM/0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 887K, 0.1%, 0.125W, METAL FILM/0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0840 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0840
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0840
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ERA-6AEB8873V 590-ERA-6AEB8873V 74R4179 57AK0840
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 887K OHM 0.1% 1/8W 0805 Res, 887K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805
Resistance Range 887000 ohms 887000 ohms 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details