Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB8663V

Description
Win Source Part Number: 1048010-ERA-6AEB8663 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 866 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73C2A866KBTDF; RT0805BRD07820KL; RT0805BRD07887KL; RT0805BRD07910KL; ERA6AEB914V; ERA-6AEB9093V; ERA-6AEB9313VERA-6AE B8663V.; ERA6AEB8663V; ERA6AEB8663V.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 2266-ERA-6AEB8663V,E RA-6AEB8663V-ND,P866 KDATR,P866KDADKR,P86 6KDACT,ERA-6AEB8663P ,ERA6AEB8663V Base Product Number: ERA-6AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1048010-ERA-6AEB8663 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 866 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73C2A866KBTDF; RT0805BRD07820KL; RT0805BRD07887KL; RT0805BRD07910KL; ERA6AEB914V; ERA-6AEB9093V; ERA-6AEB9313VERA-6AE B8663V.; ERA6AEB8663V; ERA6AEB8663V.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 2266-ERA-6AEB8663V,E RA-6AEB8663V-ND,P866 KDATR,P866KDADKR,P86 6KDACT,ERA-6AEB8663P ,ERA6AEB8663V Base Product Number: ERA-6AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1048010-ERA-6AEB8663V
Resistors - Chip Resistor - Surface Mount 1048010-ERA-6AEB8663V
Win Source Part Number: 1048010-ERA-6AEB8663 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 866 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73C2A866KBTDF; RT0805BRD07820KL; RT0805BRD07887KL; RT0805BRD07910KL; ERA6AEB914V; ERA-6AEB9093V; ERA-6AEB9313VERA-6AE B8663V.; ERA6AEB8663V; ERA6AEB8663V.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 2266-ERA-6AEB8663V,E RA-6AEB8663V-ND,P866 KDATR,P866KDADKR,P86 6KDACT,ERA-6AEB8663P ,ERA6AEB8663V Base Product Number: ERA-6AEB

Win Source Part Number: 1048010-ERA-6AEB8663V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 866 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RN73C2A866KBTDF; RT0805BRD07820KL; RT0805BRD07887KL; RT0805BRD07910KL; ERA6AEB914V; ERA-6AEB9093V; ERA-6AEB9313VERA-6AEB8663V.; ERA6AEB8663V; ERA6AEB8663V.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 2266-ERA-6AEB8663V,ERA-6AEB8663V-ND,P866KDATR,P866KDADKR,P866KDACT,ERA-6AEB8663P,ERA6AEB8663V
Base Product Number: ERA-6AEB

Buy Now Datasheet
SMD 8W Resistor - 52-ERA-6AEB8663V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB8663V
SMD 8W Resistor 52-ERA-6AEB8663V
RES SMD 866K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8663V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8663V can be used for catalog matching and distributor lookup.

RES SMD 866K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8663V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8663V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 866K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9929
Res, 866K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9929
RES, 866K, 0.1%, 0.125W, METAL FILM/0805; Resistance:866kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 866K, 0.1%, 0.125W, METAL FILM/0805; Resistance:866kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0836 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0836
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0836
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1048010-ERA-6AEB8663V 52-ERA-6AEB8663V 55W9929 57AK0836
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Res, 866K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip)
Resistance Range 866000 ohms 866000 ohms 866000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details