Panasonic Res, 84K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB8452V

Description
RES, 84K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 84K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0805, 1/8W, 0.1% from Panasonic is designed for high reliability applications, featuring a temperature range of -55°C to +155°C and stability under high temperature and humidity conditions. It has a power rating of 0.125W and a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy and performance. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for various applications requiring precise resistance values and is available in E24 and E96 series resistance values. The product is packaged in a way that facilitates easy handling and mounting, making it a practical choice for engineers looking for reliable surface mount resistors.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0805, 1/8W, 0.1% from Panasonic is designed for high reliability applications, featuring a temperature range of -55°C to +155°C and stability under high temperature and humidity conditions. It has a power rating of 0.125W and a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy and performance. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for various applications requiring precise resistance values and is available in E24 and E96 series resistance values. The product is packaged in a way that facilitates easy handling and mounting, making it a practical choice for engineers looking for reliable surface mount resistors.

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9924
Res, 84K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9924
RES, 84K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0830 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0830
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0830
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9924 57AK0830
Product Name Res, 84K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details