Panasonic SMD 8W Resistor ERA-6AEB8451V

Description
RES SMD 8.45K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8451V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8451V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 8.45K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8451V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8451V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB8451V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB8451V
SMD 8W Resistor 52-ERA-6AEB8451V
RES SMD 8.45K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8451V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8451V can be used for catalog matching and distributor lookup.

RES SMD 8.45K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8451V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8451V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.45 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 55W9923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.45 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
55W9923
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.45 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 55W9923
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.45 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.45 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, 0805, 8K45, 0.1%, 0.125W - 590-ERA-6AEB8451V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 8K45, 0.1%, 0.125W
590-ERA-6AEB8451V
RESISTOR, 0805, 8K45, 0.1%, 0.125W 590-ERA-6AEB8451V
RESISTOR, 0805, 8K45, 0.1%, 0.125W

RESISTOR, 0805, 8K45, 0.1%, 0.125W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB8451V 55W9923 590-ERA-6AEB8451V
Product Name SMD 8W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.45 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic RESISTOR, 0805, 8K45, 0.1%, 0.125W
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 8450 ohms 8450 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details