Panasonic RESISTOR, 0805, 8K25, 0.1%, 0.125W ERA-6AEB8251V

Description
RESISTOR, 0805, 8K25, 0.1%, 0.125W
Datasheet
Description
RESISTOR, 0805, 8K25, 0.1%, 0.125W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 8K25, 0.1%, 0.125W - 590-ERA-6AEB8251V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 8K25, 0.1%, 0.125W
590-ERA-6AEB8251V
RESISTOR, 0805, 8K25, 0.1%, 0.125W 590-ERA-6AEB8251V
RESISTOR, 0805, 8K25, 0.1%, 0.125W

RESISTOR, 0805, 8K25, 0.1%, 0.125W

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0826 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0826
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0826
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB8251V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB8251V
Resistors - Chip Resistor - Surface Mount ERA-6AEB8251V
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB8251V 57AK0826 ERA-6AEB8251V
Product Name RESISTOR, 0805, 8K25, 0.1%, 0.125W Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805 0805; 0805 (2012 Metric)
Resistance Range 8250 ohms 8250 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers