Panasonic Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB824V

Description
RES, METAL FILM (THIN FILM), 820K, 0.1%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 820K, 0.1%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2192
Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2192
RES, METAL FILM (THIN FILM), 820K, 0.1%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820K, 0.1%, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1414
Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1414
RES, METAL FILM (THIN FILM), 820K, 0.1%, 0.125W, 0805, REEL; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820K, 0.1%, 0.125W, 0805, REEL; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
RES SMD 820K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB824V - Utmel Electronic Limited
Hong Kong, China
RES SMD 820K OHM 0.1% 1/8W 0805
590-ERA-6AEB824V
RES SMD 820K OHM 0.1% 1/8W 0805 590-ERA-6AEB824V
RES SMD 820K OHM 0.1% 1/8W 0805

RES SMD 820K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERA-6AEB824V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB824V
Chip Resistor - Surface Mount ERA-6AEB824V
RES 820K OHM 0.1% 1/8W 0805

RES 820K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 08N2192 01X1414 590-ERA-6AEB824V ERA-6AEB824V
Product Name Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 820K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 820K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 820000 ohms 820000 ohms 820000 ohms 820000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details