Panasonic SMD 8W Resistor ERA-6AEB8062V

Description
RES SMD 80.6K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 80.6K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB8062V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB8062V
SMD 8W Resistor 52-ERA-6AEB8062V
RES SMD 80.6K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8062V can be used for catalog matching and distributor lookup.

RES SMD 80.6K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB8062V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 80K6, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9917
Res, 80K6, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9917
RES, 80K6, 0.1%, 0.125W, METAL FILM/0805; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.125W, METAL FILM/0805; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0819 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0819
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0819
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB8062V 55W9917 57AK0819
Product Name SMD 8W Resistor Res, 80K6, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 80600 ohms 80600 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details