Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB8060V

Description
RES SMD 806 OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 806 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB8060V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB8060V
Resistors - Chip Resistor - Surface Mount ERA-6AEB8060V
RES SMD 806 OHM 0.1% 1/8W 0805

RES SMD 806 OHM 0.1% 1/8W 0805

Supplier's Site
Res, Aec-Q200, Metal Film (Thin Film), 806R, 0805; Resistance Panasonic - 74R4156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 806R, 0805; Resistance Panasonic
74R4156
Res, Aec-Q200, Metal Film (Thin Film), 806R, 0805; Resistance Panasonic 74R4156
RES, AEC-Q200, METAL FILM (THIN FILM), 806R, 0805; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 806R, 0805; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6AEB8060V 74R4156
Product Name Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Metal Film (Thin Film), 806R, 0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details