Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic ERA-6AEB7873V

Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0805, 1/8W, 0.1% from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C to +155°C. It features a power rating of 0.125W and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and low current noise. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for automotive and other applications requiring stringent quality standards. It is available in various resistance values and tolerances, with a maximum overload voltage determined by the rated continuous working voltage. The product is packaged for easy handling and soldering, with specific guidelines provided for optimal performance.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0805, 1/8W, 0.1% from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C to +155°C. It features a power rating of 0.125W and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and low current noise. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for automotive and other applications requiring stringent quality standards. It is available in various resistance values and tolerances, with a maximum overload voltage determined by the rated continuous working voltage. The product is packaged for easy handling and soldering, with specific guidelines provided for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0816 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0816
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0816
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 55W9914 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
55W9914
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 55W9914
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK0816
Product Name Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details