Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB7682V

Description
RES SMD 76.8K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 76.8K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB7682V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB7682V
Resistors - Chip Resistor - Surface Mount ERA-6AEB7682V
RES SMD 76.8K OHM 0.1% 1/8W 0805

RES SMD 76.8K OHM 0.1% 1/8W 0805

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0812 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0812
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0812
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 76K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9910
Res, 76K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9910
RES, 76K8, 0.1%, 0.125W, METAL FILM/0805; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 76K8, 0.1%, 0.125W, METAL FILM/0805; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-6AEB7682V 57AK0812 55W9910
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 76K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 76800 ohms 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details