Panasonic SMD 100V 8W Resistor ERA-6AEB754V

Description
750kR 0.1% 100V 1/8W 0805 SMD Thin Film Resistor Product overview: ERA-6AEB754V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB754V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750kR 0.1% 100V 1/8W 0805 SMD Thin Film Resistor Product overview: ERA-6AEB754V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB754V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 8W Resistor - 52-ERA-6AEB754V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 8W Resistor
52-ERA-6AEB754V
SMD 100V 8W Resistor 52-ERA-6AEB754V
750kR 0.1% 100V 1/8W 0805 SMD Thin Film Resistor Product overview: ERA-6AEB754V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB754V can be used for catalog matching and distributor lookup.

750kR 0.1% 100V 1/8W 0805 SMD Thin Film Resistor Product overview: ERA-6AEB754V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB754V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0041
Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0041
RES, METAL FILM (THIN FILM), 750K, 0.1%, 0.125W, 0805; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750K, 0.1%, 0.125W, 0805; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1413
Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1413
RES, METAL FILM (THIN FILM), 750K, 0.1%, 0.125W, 0805, REEL; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750K, 0.1%, 0.125W, 0805, REEL; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB754V 40P0041 01X1413
Product Name SMD 100V 8W Resistor Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 750K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 750000 ohms 750000 ohms 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details