Panasonic SMD 75 OHM 8W Resistor ERA-6AEB750V

Description
RES SMD 75 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 75 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75 OHM 8W Resistor - 52-ERA-6AEB750V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 OHM 8W Resistor
52-ERA-6AEB750V
SMD 75 OHM 8W Resistor 52-ERA-6AEB750V
RES SMD 75 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB750V can be used for catalog matching and distributor lookup.

RES SMD 75 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB750V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0809 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0809
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0809
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 75 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB750V - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 OHM 0.1% 1/8W 0805
590-ERA-6AEB750V
RES SMD 75 OHM 0.1% 1/8W 0805 590-ERA-6AEB750V
RES SMD 75 OHM 0.1% 1/8W 0805

RES SMD 75 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB750V 57AK0809 590-ERA-6AEB750V
Product Name SMD 75 OHM 8W Resistor Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic RES SMD 75 OHM 0.1% 1/8W 0805
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805 (2012 Metric) 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 75 ohms 75 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details