Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6AEB71R5V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 55W9902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
55W9902
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 55W9902
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 71.5 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9902
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 71.5 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details