The Thin Film Resistor, chip, 0805, 1/8W, 0.1% from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C to +155°C. It features a power rating of 0.125W and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and low current noise. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for a wide range of applications. The product is packaged for easy handling, with options for pressed and punched carrier taping. Its construction includes a protective coating over a high reliability metal film, enhancing durability during use.
THIN FILM RESISTOR,CHIP,0805,1
RES, 71K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:71.5kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0804 | 55W9903 |
| Product Name | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic | Res, 71K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0805 | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS |