Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic ERA-6AEB7151V

Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0803 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0803
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0803
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 7K15, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4137
Res, 7K15, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4137
RES, 7K15, 0.1%, 0.125W, METAL FILM/0805; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.125W, METAL FILM/0805; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0803 74R4137
Product Name Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 7K15, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details