RES, METAL FILM (THIN FILM), 680K, 0.1%, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
PANASONIC ELECTRONIC COMPONENTS ERA6AEB684V SMD Chip Resistor, Thin Film, 680 kohm, 100 V, 0805 [2012 Metric], 125 mW,0.1%, ERA Series
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 08N2187 | 590-ERA-6AEB684V |
| Product Name | Res, Metal Film (Thin Film), 680K, 0.1%, 0.125W, 0805; Resistance Panasonic | PANASONIC ELECTRONIC COMPONENTS ERA6AEB684V SMD Chip Resistor, Thin Film, 680 kohm, 100 V, 0805 [2012 Metric], 125 mW,0.1%, ERA Series |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Resistance Range | 680000 ohms | 680000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |