Panasonic Chip Resistor - Surface Mount ERA-6AEB682V

Description
RES 6.8K OHM 0.1% 1/8W 0805
Datasheet
Description
RES 6.8K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6AEB682V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB682V
Chip Resistor - Surface Mount ERA-6AEB682V
RES 6.8K OHM 0.1% 1/8W 0805

RES 6.8K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2185
Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2185
RES, METAL FILM (THIN FILM), 6K8, 0.1%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K8, 0.1%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1409
Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1409
RES, METAL FILM (THIN FILM), 6K8, 0.1%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K8, 0.1%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-6AEB682V 08N2185 01X1409
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 6K8, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details