Panasonic RES SMD 680 OHM 0.1% 1/8W 0805 ERA-6AEB681V

Description
RES SMD 680 OHM 0.1% 1/8W 0805
Description
RES SMD 680 OHM 0.1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 680 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB681V - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 0.1% 1/8W 0805
590-ERA-6AEB681V
RES SMD 680 OHM 0.1% 1/8W 0805 590-ERA-6AEB681V
RES SMD 680 OHM 0.1% 1/8W 0805

RES SMD 680 OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 680R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 680R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2184
Res, Metal Film (Thin Film), 680R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2184
RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-6AEB681V 08N2184
Product Name RES SMD 680 OHM 0.1% 1/8W 0805 Res, Metal Film (Thin Film), 680R, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details