Panasonic Res, 681K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB6813V

Description
RES, 681K, 0.1%, 0.125W, METAL FILM/0805; Resistance:681kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 681K, 0.1%, 0.125W, METAL FILM/0805; Resistance:681kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9900
Res, 681K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9900
RES, 681K, 0.1%, 0.125W, METAL FILM/0805; Resistance:681kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 681K, 0.1%, 0.125W, METAL FILM/0805; Resistance:681kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0795 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0795
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0795
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
RESISTOR, 0805, 681K, FULL REEL - 590-ERA-6AEB6813V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 681K, FULL REEL
590-ERA-6AEB6813V
RESISTOR, 0805, 681K, FULL REEL 590-ERA-6AEB6813V
RESISTOR, 0805, 681K, FULL REEL

RESISTOR, 0805, 681K, FULL REEL

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB6813V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB6813V
Resistors - Chip Resistor - Surface Mount ERA-6AEB6813V
RES SMD 681K OHM 0.1% 1/8W 0805

RES SMD 681K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 55W9900 57AK0795 590-ERA-6AEB6813V ERA-6AEB6813V
Product Name Res, 681K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic RESISTOR, 0805, 681K, FULL REEL Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 (2012 Metric)
Resistance Range 681000 ohms 681000 ohms 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details