Panasonic SMD 66.5 OHM 8W Resistor ERA-6AEB66R5V

Description
RES SMD 66.5 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 66.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB66R5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 66.5 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 66.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB66R5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 66.5 OHM 8W Resistor - 52-ERA-6AEB66R5V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 66.5 OHM 8W Resistor
52-ERA-6AEB66R5V
SMD 66.5 OHM 8W Resistor 52-ERA-6AEB66R5V
RES SMD 66.5 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 66.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB66R5V can be used for catalog matching and distributor lookup.

RES SMD 66.5 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB66R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 66.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB66R5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB66R5V
870792-ERA-6AEB66R5V
Chip Resistor - Surface Mount - ERA-6AEB66R5V 870792-ERA-6AEB66R5V
Manufacturer: Panasonic Win Source Part Number: 870792-ERA-6AEB66R5V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 66.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB66R5P, ERA6AEB66R5V, P66.5DADKR, P66.5DACT, ERA-6AEB66R5V-ND, P66.5DATR

Manufacturer: Panasonic
Win Source Part Number: 870792-ERA-6AEB66R5V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 66.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-6AEB66R5P, ERA6AEB66R5V, P66.5DADKR, P66.5DACT, ERA-6AEB66R5V-ND, P66.5DATR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-6AEB66R5V 870792-ERA-6AEB66R5V
Product Name SMD 66.5 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AEB66R5V
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric)
Resistance Range 66.5 ohms
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details