Panasonic Res, Aec-Q200, Metal Film (Thin Film), 6K65, 0805; Resistance Panasonic ERA-6AEB6651V

Description
RES, AEC-Q200, METAL FILM (THIN FILM), 6K65, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, METAL FILM (THIN FILM), 6K65, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Metal Film (Thin Film), 6K65, 0805; Resistance Panasonic - 55W9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 6K65, 0805; Resistance Panasonic
55W9895
Res, Aec-Q200, Metal Film (Thin Film), 6K65, 0805; Resistance Panasonic 55W9895
RES, AEC-Q200, METAL FILM (THIN FILM), 6K65, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 6K65, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0788 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0788
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0788
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9895 57AK0788
Product Name Res, Aec-Q200, Metal Film (Thin Film), 6K65, 0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details