Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 64.9 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6AEB64R9V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 64.9 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 64.9 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 64.9 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 55W9892 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 64.9 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
55W9892
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 64.9 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 55W9892
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 64.9 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 64.9 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9892
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 64.9 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details