Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB6493V

Description
RES SMD 649K OHM 0.1% 1/8W 0805
Description
RES SMD 649K OHM 0.1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB6493V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB6493V
Resistors - Chip Resistor - Surface Mount ERA-6AEB6493V
RES SMD 649K OHM 0.1% 1/8W 0805

RES SMD 649K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 649K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4119
Res, 649K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4119
RES, 649K, 0.1%, 0.125W, METAL FILM/0805; Resistance:649kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 649K, 0.1%, 0.125W, METAL FILM/0805; Resistance:649kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6AEB6493V 74R4119
Product Name Resistors - Chip Resistor - Surface Mount Res, 649K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 649000 ohms 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers