Panasonic RES SMD 63.4K OHM 0.1% 1/8W 0805 ERA-6AEB6342V

Description
RES SMD 63.4K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 63.4K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 63.4K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB6342V - Utmel Electronic Limited
Hong Kong, China
RES SMD 63.4K OHM 0.1% 1/8W 0805
590-ERA-6AEB6342V
RES SMD 63.4K OHM 0.1% 1/8W 0805 590-ERA-6AEB6342V
RES SMD 63.4K OHM 0.1% 1/8W 0805

RES SMD 63.4K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 63K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9891
Res, 63K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9891
RES, 63K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0781 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0781
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0781
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB6342V 55W9891 57AK0781
Product Name RES SMD 63.4K OHM 0.1% 1/8W 0805 Res, 63K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805
Resistance Range 63400 ohms 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details