Panasonic Res, Metal Film (Thin Film), 6.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB622V

Description
RES, METAL FILM (THIN FILM), 6.2KOHM 0.125W, 0.1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 6.2KOHM 0.125W, 0.1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1407
Res, Metal Film (Thin Film), 6.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1407
RES, METAL FILM (THIN FILM), 6.2KOHM 0.125W, 0.1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6.2KOHM 0.125W, 0.1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1407
Product Name Res, Metal Film (Thin Film), 6.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers