Panasonic SMD 62 OHM 8W Resistor ERA-6AEB620V

Description
RES SMD 62 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB620V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 62 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB620V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 62 OHM 8W Resistor - 52-ERA-6AEB620V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 OHM 8W Resistor
52-ERA-6AEB620V
SMD 62 OHM 8W Resistor 52-ERA-6AEB620V
RES SMD 62 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB620V can be used for catalog matching and distributor lookup.

RES SMD 62 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB620V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB620V
870790-ERA-6AEB620V
Chip Resistor - Surface Mount - ERA-6AEB620V 870790-ERA-6AEB620V
Manufacturer: Panasonic Win Source Part Number: 870790-ERA-6AEB620V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P62DACT, ERA6AEB620V, P62DATR, P62DADKR

Manufacturer: Panasonic
Win Source Part Number: 870790-ERA-6AEB620V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P62DACT, ERA6AEB620V, P62DATR, P62DADKR

Buy Now Datasheet
RES 62 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB620V - Utmel Electronic Limited
Hong Kong, China
RES 62 OHM 0.1% 1/8W 0805
590-ERA-6AEB620V
RES 62 OHM 0.1% 1/8W 0805 590-ERA-6AEB620V
RES 62 OHM 0.1% 1/8W 0805

RES 62 OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0032
Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0032
RES, METAL FILM (THIN FILM), 62R, 0.1%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62R, 0.1%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1405
Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1405
RES, METAL FILM (THIN FILM), 62R, 0.1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62R, 0.1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB620V 870790-ERA-6AEB620V 590-ERA-6AEB620V 40P0032 01X1405
Product Name SMD 62 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AEB620V RES 62 OHM 0.1% 1/8W 0805 Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 62R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers