Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB60R4V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326612-ERA-6AEB60R4 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 60.4 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB60R4V-ND,P60 .4DATR,P60.4DACT,ERA -6AEB60R4P,ERA6AEB60 R4V,P60.4DADKR Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326612-ERA-6AEB60R4 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 60.4 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB60R4V-ND,P60 .4DATR,P60.4DACT,ERA -6AEB60R4P,ERA6AEB60 R4V,P60.4DADKR Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326612-ERA-6AEB60R4V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326612-ERA-6AEB60R4V
Resistors - Chip Resistor - Surface Mount 1326612-ERA-6AEB60R4V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326612-ERA-6AEB60R4 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 60.4 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB60R4V-ND,P60 .4DATR,P60.4DACT,ERA -6AEB60R4P,ERA6AEB60 R4V,P60.4DADKR Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326612-ERA-6AEB60R4V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 60.4 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-6AEB60R4V-ND,P60.4DATR,P60.4DACT,ERA-6AEB60R4P,ERA6AEB60R4V,P60.4DADKR
Base Product Number: ERA-6AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 60.4 OHM 8W Resistor - 52-ERA-6AEB60R4V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60.4 OHM 8W Resistor
52-ERA-6AEB60R4V
SMD 60.4 OHM 8W Resistor 52-ERA-6AEB60R4V
RES SMD 60.4 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB60R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB60R4V can be used for catalog matching and distributor lookup.

RES SMD 60.4 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB60R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB60R4V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB60R4V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB60R4V
Resistors - Chip Resistor - Surface Mount ERA-6AEB60R4V
RES SMD 60.4 OHM 0.1% 1/8W 0805

RES SMD 60.4 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 60R4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9882
Res, 60R4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9882
RES, 60R4, 0.1%, 0.125W, METAL FILM/0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.125W, METAL FILM/0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0769 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0769
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0769
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AEB60R4V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB60R4V
Chip Resistor - Surface Mount ERA-6AEB60R4V
RES 60.4 OHM 0.1% 1/8W 0805

RES 60.4 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326612-ERA-6AEB60R4V 52-ERA-6AEB60R4V ERA-6AEB60R4V 55W9882 57AK0769 ERA-6AEB60R4V
Product Name Resistors - Chip Resistor - Surface Mount SMD 60.4 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details