Panasonic RESISTOR, 0805, 60K4, FULL REEL ERA-6AEB6042V

Description
RESISTOR, 0805, 60K4, FULL REEL
Datasheet
Description
RESISTOR, 0805, 60K4, FULL REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 60K4, FULL REEL - 590-ERA-6AEB6042V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 60K4, FULL REEL
590-ERA-6AEB6042V
RESISTOR, 0805, 60K4, FULL REEL 590-ERA-6AEB6042V
RESISTOR, 0805, 60K4, FULL REEL

RESISTOR, 0805, 60K4, FULL REEL

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0772 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0772
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0772
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 60K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9884
Res, 60K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9884
RES, 60K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB6042V 57AK0772 55W9884
Product Name RESISTOR, 0805, 60K4, FULL REEL Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 60K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805 0805; 0805 [2012 Metric]
Resistance Range 60400 ohms 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details