Panasonic Res, 604R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB6040V

Description
RES, 604R, 0.1%, 0.125W, METAL FILM/0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 604R, 0.1%, 0.125W, METAL FILM/0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4101
Res, 604R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4101
RES, 604R, 0.1%, 0.125W, METAL FILM/0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 604R, 0.1%, 0.125W, METAL FILM/0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R4101
Product Name Res, 604R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details