Panasonic RES SMD 5.6K OHM 0.1% 1/8W 0805 ERA-6AEB562V

Description
RES SMD 5.6K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 5.6K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.6K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB562V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 0.1% 1/8W 0805
590-ERA-6AEB562V
RES SMD 5.6K OHM 0.1% 1/8W 0805 590-ERA-6AEB562V
RES SMD 5.6K OHM 0.1% 1/8W 0805

RES SMD 5.6K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2180
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2180
RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1402
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1402
RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB562V 08N2180 01X1402
Product Name RES SMD 5.6K OHM 0.1% 1/8W 0805 Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 5K6, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details