Panasonic SMD 562 OHM 8W Resistor ERA-6AEB5620V

Description
RES SMD 562 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB5620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB5620V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 562 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB5620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB5620V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 562 OHM 8W Resistor - 52-ERA-6AEB5620V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 562 OHM 8W Resistor
52-ERA-6AEB5620V
SMD 562 OHM 8W Resistor 52-ERA-6AEB5620V
RES SMD 562 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB5620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB5620V can be used for catalog matching and distributor lookup.

RES SMD 562 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB5620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB5620V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 562R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4086
Res, 562R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4086
RES, 562R, 0.1%, 0.125W, METAL FILM/0805; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 562R, 0.1%, 0.125W, METAL FILM/0805; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0758 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0758
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0758
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AEB5620V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB5620V
Chip Resistor - Surface Mount ERA-6AEB5620V
RES 562 OHM 0.1% 1/8W 0805

RES 562 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB5620V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB5620V
Resistors - Chip Resistor - Surface Mount ERA-6AEB5620V
RES SMD 562 OHM 0.1% 1/8W 0805

RES SMD 562 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-6AEB5620V 74R4086 57AK0758 ERA-6AEB5620V ERA-6AEB5620V
Product Name SMD 562 OHM 8W Resistor Res, 562R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details