Panasonic Res, 536K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB5363V

Description
RES, 536K, 0.1%, 0.125W, METAL FILM/0805; Resistance:536kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 536K, 0.1%, 0.125W, METAL FILM/0805; Resistance:536kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 536K, 0.1%, 0.125W, Metal Film/0805 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.125W at 85°C. This resistor features a resistance value of 536 kΩ with a tolerance of ±0.1%, ensuring high accuracy for precision applications. It is compliant with AEC-Q200 standards, making it suitable for automotive and other high-reliability applications. The product is RoHS compliant and exhibits low current noise and excellent linearity, contributing to its overall performance. The resistor is packaged in a standard 0805 case size, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 536K, 0.1%, 0.125W, Metal Film/0805 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.125W at 85°C. This resistor features a resistance value of 536 kΩ with a tolerance of ±0.1%, ensuring high accuracy for precision applications. It is compliant with AEC-Q200 standards, making it suitable for automotive and other high-reliability applications. The product is RoHS compliant and exhibits low current noise and excellent linearity, contributing to its overall performance. The resistor is packaged in a standard 0805 case size, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 536K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9869
Res, 536K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9869
RES, 536K, 0.1%, 0.125W, METAL FILM/0805; Resistance:536kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 536K, 0.1%, 0.125W, METAL FILM/0805; Resistance:536kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0751 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0751
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0751
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9869 57AK0751
Product Name Res, 536K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 536000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers