Panasonic RES SMD 52.3 OHM 0.1% 1/8W 0805 ERA-6AEB52R3V

Description
RES SMD 52.3 OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 52.3 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 52.3 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB52R3V - Utmel Electronic Limited
Hong Kong, China
RES SMD 52.3 OHM 0.1% 1/8W 0805
590-ERA-6AEB52R3V
RES SMD 52.3 OHM 0.1% 1/8W 0805 590-ERA-6AEB52R3V
RES SMD 52.3 OHM 0.1% 1/8W 0805

RES SMD 52.3 OHM 0.1% 1/8W 0805

Supplier's Site
Res, Aec-Q200, Metal Film (Thin Film), 52R3, 0805; Resistance Panasonic - 55W9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 52R3, 0805; Resistance Panasonic
55W9863
Res, Aec-Q200, Metal Film (Thin Film), 52R3, 0805; Resistance Panasonic 55W9863
RES, AEC-Q200, METAL FILM (THIN FILM), 52R3, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 52R3, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB52R3V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB52R3V
Resistors - Chip Resistor - Surface Mount ERA-6AEB52R3V
RES SMD 52.3 OHM 0.1% 1/8W 0805

RES SMD 52.3 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB52R3V 55W9863 ERA-6AEB52R3V
Product Name RES SMD 52.3 OHM 0.1% 1/8W 0805 Res, Aec-Q200, Metal Film (Thin Film), 52R3, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details