Panasonic Res, 5K23, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB5231V

Description
RES, 5K23, 0.1%, 0.125W, METAL FILM/0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 5K23, 0.1%, 0.125W, METAL FILM/0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4072
Res, 5K23, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4072
RES, 5K23, 0.1%, 0.125W, METAL FILM/0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.125W, METAL FILM/0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R4072
Product Name Res, 5K23, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers