Panasonic Connectors,Interconnects ERA-6AEB513V

Description
Manufacturer: Chipown Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active DC Resistance: 472 mOhm Max Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 52-LQFP (10x10) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: Chipown Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active DC Resistance: 472 mOhm Max Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 52-LQFP (10x10) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Chipown Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active DC Resistance: 472 mOhm Max Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 52-LQFP (10x10) Package / Case: 8-SMD, No Lead

Manufacturer: Chipown
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
DC Resistance: 472 mOhm Max
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 52-LQFP (10x10)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details