Panasonic SMD 8W 100V Resistor ERA-6AEB513V

Description
51kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB513V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
51kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB513V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6AEB513V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6AEB513V
SMD 8W 100V Resistor 52-ERA-6AEB513V
51kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB513V can be used for catalog matching and distributor lookup.

51kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB513V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0030
Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0030
RES, METAL FILM (THIN FILM), 51K, 0.1%, 0.125W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51K, 0.1%, 0.125W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1400
Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1400
RES, METAL FILM (THIN FILM), 51K, 0.1%, 0.125W, 0805, REEL; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51K, 0.1%, 0.125W, 0805, REEL; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB513V 40P0030 01X1400
Product Name SMD 8W 100V Resistor Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 51K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details