Panasonic Automotive 125mW 100V Resistor ERA-6AEB512V

Description
0805 5.1kR 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB512V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 5.1kR 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB512V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 100V Resistor - 52-ERA-6AEB512V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 100V Resistor
52-ERA-6AEB512V
Automotive 125mW 100V Resistor 52-ERA-6AEB512V
0805 5.1kR 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB512V can be used for catalog matching and distributor lookup.

0805 5.1kR 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB512V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB512V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB512V
Resistors - Chip Resistor - Surface Mount ERA-6AEB512V
RES SMD 5.1K OHM 0.1% 1/8W 0805

RES SMD 5.1K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0029
Res, Metal Film (Thin Film), 5K1, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0029
RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.125W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K1, 0.1%, 0.125W, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 5.1Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5.1Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1399
Res, Metal Film (Thin Film), 5.1Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1399
RES, METAL FILM (THIN FILM), 5.1KOHM 0.125W, 0.1%, FULL REEL; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5.1KOHM 0.125W, 0.1%, FULL REEL; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB512V ERA-6AEB512V 40P0029 01X1399
Product Name Automotive 125mW 100V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 5K1, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 5.1Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction THIN FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details