Panasonic Chip Resistor - Surface Mount ERA-6AEB511V

Description
RES 510 OHM 0.1% 1/8W 0805
Datasheet
Description
RES 510 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6AEB511V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB511V
Chip Resistor - Surface Mount ERA-6AEB511V
RES 510 OHM 0.1% 1/8W 0805

RES 510 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0028
Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0028
RES, METAL FILM (THIN FILM), 510R, 0.1%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 510R, 0.1%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1398
Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1398
RES, METAL FILM (THIN FILM), 510R, 0.1%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 510R, 0.1%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-6AEB511V 40P0028 01X1398
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 510R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers