Panasonic RES 51.1K OHM 0.1% 1/8W 0805 ERA-6AEB5112V

Description
RES 51.1K OHM 0.1% 1/8W 0805
Datasheet
Description
RES 51.1K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB5112V - Utmel Electronic Limited
Hong Kong, China
RES 51.1K OHM 0.1% 1/8W 0805
590-ERA-6AEB5112V
RES 51.1K OHM 0.1% 1/8W 0805 590-ERA-6AEB5112V
RES 51.1K OHM 0.1% 1/8W 0805

RES 51.1K OHM 0.1% 1/8W 0805

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0742 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0742
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0742
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9861
Res, 51K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9861
RES, 51K1, 0.1%, 0.125W, METAL FILM/0805; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.125W, METAL FILM/0805; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB5112V 57AK0742 55W9861
Product Name RES 51.1K OHM 0.1% 1/8W 0805 Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 51K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details