Panasonic Res, Metal Film (Thin Film), 51 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB510V

Description
RES, METAL FILM (THIN FILM), 51 OHM, 0.125W, 0.1%, FULL REEL; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 51 OHM, 0.125W, 0.1%, FULL REEL; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 51 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1397
Res, Metal Film (Thin Film), 51 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1397
RES, METAL FILM (THIN FILM), 51 OHM, 0.125W, 0.1%, FULL REEL; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51 OHM, 0.125W, 0.1%, FULL REEL; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1397
Product Name Res, Metal Film (Thin Film), 51 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details