Panasonic SMD 8W 100V Resistor ERA-6AEB4993V

Description
499kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4993V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
499kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4993V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6AEB4993V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6AEB4993V
SMD 8W 100V Resistor 52-ERA-6AEB4993V
499kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4993V can be used for catalog matching and distributor lookup.

499kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB4993V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4993V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AEB4993V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB4993V
Chip Resistor - Surface Mount ERA-6AEB4993V
RES 499K OHM 0.1% 1/8W 0805

RES 499K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES 499K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB4993V - Utmel Electronic Limited
Hong Kong, China
RES 499K OHM 0.1% 1/8W 0805
590-ERA-6AEB4993V
RES 499K OHM 0.1% 1/8W 0805 590-ERA-6AEB4993V
RES 499K OHM 0.1% 1/8W 0805

RES 499K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 499K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4064
Res, 499K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4064
RES, 499K, 0.1%, 0.125W, METAL FILM/0805; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 499K, 0.1%, 0.125W, METAL FILM/0805; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0738 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0738
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0738
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB4993V ERA-6AEB4993V 590-ERA-6AEB4993V 74R4064 57AK0738
Product Name SMD 8W 100V Resistor Chip Resistor - Surface Mount RES 499K OHM 0.1% 1/8W 0805 Res, 499K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction METAL FILM Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details