Panasonic Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB4992V

Description
RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic - 53W8347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic
53W8347
Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic 53W8347
RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 49.9Kohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic - 53W8432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49.9Kohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic
53W8432
Res, Metal Film (Thin Film), 49.9Kohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic 53W8432
RES, METAL FILM (THIN FILM), 49.9KOHM, 0.125W, ±0.1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49.9KOHM, 0.125W, ±0.1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W8347 53W8432
Product Name Res, Metal Film (Thin Film), 49K9, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 49.9Kohm, 0.125W, ±0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers