Panasonic Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB4991V

Description
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic - 74R4062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic
74R4062
Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic 74R4062
RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
RES SMD 4.99K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB4991V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.99K OHM 0.1% 1/8W 0805
590-ERA-6AEB4991V
RES SMD 4.99K OHM 0.1% 1/8W 0805 590-ERA-6AEB4991V
RES SMD 4.99K OHM 0.1% 1/8W 0805

RES SMD 4.99K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 74R4062 590-ERA-6AEB4991V
Product Name Res, Metal Film (Thin Film), 4K99, 0.1%, 0.125W, 0805; Resistance Panasonic RES SMD 4.99K OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details