Panasonic SMD 499 Ohm 8W 100V Resistor ERA-6AEB4990V

Description
499 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
499 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 499 Ohm 8W 100V Resistor - 52-ERA-6AEB4990V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 Ohm 8W 100V Resistor
52-ERA-6AEB4990V
SMD 499 Ohm 8W 100V Resistor 52-ERA-6AEB4990V
499 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4990V can be used for catalog matching and distributor lookup.

499 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4990V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1237232-ERA-6AEB4990V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237232-ERA-6AEB4990V
Resistors - Chip Resistor - Surface Mount 1237232-ERA-6AEB4990V
Win Source Part Number: 1237232-ERA-6AEB4990 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 499 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-6AEB4990P,ERA-6A EB4990V,P499DATR,ERA 6AEB4990V,P499DACT,P 499DADKR Base Product Number: ERA-6AEB

Win Source Part Number: 1237232-ERA-6AEB4990V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 499 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-6AEB4990P,ERA-6AEB4990V,P499DATR,ERA6AEB4990V,P499DACT,P499DADKR
Base Product Number: ERA-6AEB

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-6AEB4990V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB4990V
Chip Resistor - Surface Mount ERA-6AEB4990V
RES 499 OHM 0.1% 1/8W 0805

RES 499 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 499R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4061
Res, 499R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4061
RES, 499R, 0.1%, 0.125W, METAL FILM/0805; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.125W, METAL FILM/0805; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-6AEB4990V 1237232-ERA-6AEB4990V ERA-6AEB4990V 74R4061
Product Name SMD 499 Ohm 8W 100V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 499R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details