The Res, Metal Film (Thin Film), 47K, 0.1%, 0.125W, 0805 is a high-reliability chip resistor designed for stable performance in high temperature and humidity conditions. It features a resistance value of 47 kΩ with a tolerance of ±0.1% and a power rating of 0.125W. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring high accuracy and low current noise. The component is RoHS compliant and adheres to IEC 60115-8 and JIS C 5201-8 standards. The 0805 package size allows for easy integration into various circuit designs. This resistor is ideal for applications requiring precision and reliability.
47kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB473V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB473V can be used for catalog matching and distributor lookup.
RES 47K OHM 0.1% 1/8W 0805
RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 47KOHM, 0.125W, 0.1%, FULL REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 47K OHM 0.1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-6AEB473V | ERA-6AEB473V | 08N2176 | 01X1395 | ERA-6AEB473V |
| Product Name | SMD 8W 100V Resistor | Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 47K, 0.1%, 0.125W, 0805; Resistance Panasonic | Res, Metal Film (Thin Film), 47Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | METAL FILM | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 100 volts | 100 volts | |||
| Operating AC Voltage | 100 volts | 100 volts |