Panasonic Res, Metal Film (Thin Film), 4K7, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB472V

Description
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2175
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2175
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB472V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB472V
Resistors - Chip Resistor - Surface Mount ERA-6AEB472V
RES SMD 4.7K OHM 0.1% 1/8W 0805

RES SMD 4.7K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 08N2175 ERA-6AEB472V
Product Name Res, Metal Film (Thin Film), 4K7, 0.1%, 0.125W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details