Panasonic RES SMD 47 OHM 0.1% 1/8W 0805 ERA-6AEB470V

Description
RES SMD 47 OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 47 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 47 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB470V - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 0.1% 1/8W 0805
590-ERA-6AEB470V
RES SMD 47 OHM 0.1% 1/8W 0805 590-ERA-6AEB470V
RES SMD 47 OHM 0.1% 1/8W 0805

RES SMD 47 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 55W9852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
55W9852
Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 55W9852
RES, 47R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0728 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0728
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0728
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB470V 55W9852 57AK0728
Product Name RES SMD 47 OHM 0.1% 1/8W 0805 Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details